ASUS logo

ASUS Zen AiO ZN242GD-DS751T All-in-One PC/workstation Intel® Core™ i7 i7-8750H 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94317
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN242GD-DS751T All-in-One PC/workstation Intel® Core™ i7 i7-8750H 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

ASUS Zen AiO ZN242GD-DS751T, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 1,13 TB, Windows 10 Home

Long summary description ASUS Zen AiO ZN242GD-DS751T All-in-One PC/workstation Intel® Core™ i7 i7-8750H 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

ASUS Zen AiO ZN242GD-DS751T. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.