ASUS logo

ASUS ZenFone ZB601KL 15,2 cm (6") Dual SIM Android 8.1 4G Micro-USB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75587
Info modified on:
27 Feb 2024, 13:59:59
Short summary description ASUS ZenFone ZB601KL 15,2 cm (6") Dual SIM Android 8.1 4G Micro-USB 5000 mAh Black:

ASUS ZenFone ZB601KL, 15,2 cm (6"), 2160 x 1080 pixels, Qualcomm Snapdragon, Android 8.1, Black

Long summary description ASUS ZenFone ZB601KL 15,2 cm (6") Dual SIM Android 8.1 4G Micro-USB 5000 mAh Black:

ASUS ZenFone ZB601KL. Display diagonal: 15,2 cm (6"), Display resolution: 2160 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 636. RAM type: LPDDR4. Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 5000 mAh. Product colour: Black. Weight: 180 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.