ASUS logo

ASUS X73SJ-TY077V laptop Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59781
Info modified on:
22 Jan 2025, 06:02:57
Short summary description ASUS X73SJ-TY077V laptop Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Brown:

ASUS X73SJ-TY077V, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description ASUS X73SJ-TY077V laptop Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Brown:

ASUS X73SJ-TY077V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.