ASUS X58L-AP009E, Intel® Core™2 Duo, 2,16 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB
ASUS X58L-AP009E. Processor family: Intel® Core™2 Duo, Processor model: T5850, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2,8 kg