ASUS logo

ASUS Vivobook X556UA-XX009D laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97871
Info modified on:
01 Feb 2025, 06:11:43
Short summary description ASUS Vivobook X556UA-XX009D laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Blue:

ASUS Vivobook X556UA-XX009D, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X556UA-XX009D laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Blue:

ASUS Vivobook X556UA-XX009D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.