ASUS logo

ASUS X555QG-0021B9700P laptop AMD A12 A12-9700P 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102683
Info modified on:
22 Jan 2025, 05:01:11
Short summary description ASUS X555QG-0021B9700P laptop AMD A12 A12-9700P 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

ASUS X555QG-0021B9700P, AMD A12, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS X555QG-0021B9700P laptop AMD A12 A12-9700P 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

ASUS X555QG-0021B9700P. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9700P, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.