ASUS X550VX-0093J6700HQ, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1980 x 1080 pixels, 4 GB, 1 TB
ASUS X550VX-0093J6700HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1980 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Red