ASUS X550VB-XX010D, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
ASUS X550VB-XX010D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Grey, Stainless steel