ASUS X550LN-XO007H, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 8.1
ASUS X550LN-XO007H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Product colour: Grey, Silver