ASUS logo

ASUS X540UB-GO072 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) FreeDOS Black, Chocolate

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18922
Info modified on:
28 Jan 2025, 10:33:56
Short summary description ASUS X540UB-GO072 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) FreeDOS Black, Chocolate:

ASUS X540UB-GO072, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X540UB-GO072 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) FreeDOS Black, Chocolate:

ASUS X540UB-GO072. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product colour: Black, Chocolate

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.