ASUS logo

ASUS X52N-SX021V laptop AMD Turion II Dual Core P520 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18989
Info modified on:
24 Jan 2025, 20:55:31
Short summary description ASUS X52N-SX021V laptop AMD Turion II Dual Core P520 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

ASUS X52N-SX021V, AMD Turion II Dual Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X52N-SX021V laptop AMD Turion II Dual Core P520 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

ASUS X52N-SX021V. Processor family: AMD Turion II Dual Core, Processor model: P520, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.