ASUS logo

ASUS X455LD-WX032H laptop Intel® Core™ i7 i7-4510U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120413
Info modified on:
22 Jan 2025, 05:09:19
Short summary description ASUS X455LD-WX032H laptop Intel® Core™ i7 i7-4510U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black, Silver:

ASUS X455LD-WX032H, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X455LD-WX032H laptop Intel® Core™ i7 i7-4510U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black, Silver:

ASUS X455LD-WX032H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.