ASUS logo

ASUS X453MA-WX122B laptop Intel® Celeron® N2830 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36149
Info modified on:
02 Feb 2025, 22:57:52
Short summary description ASUS X453MA-WX122B laptop Intel® Celeron® N2830 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS X453MA-WX122B, Intel® Celeron®, 2,16 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X453MA-WX122B laptop Intel® Celeron® N2830 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS X453MA-WX122B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.