ASUS logo

ASUS X44H-VX177D laptop Intel® Core™ i3 i3-2350M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23018
Info modified on:
25 Jan 2025, 22:14:32
Short summary description ASUS X44H-VX177D laptop Intel® Core™ i3 i3-2350M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS:

ASUS X44H-VX177D, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X44H-VX177D laptop Intel® Core™ i3 i3-2350M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS:

ASUS X44H-VX177D. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Weight: 2,44 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.