ASUS logo

ASUS Vivobook Max X441NA-BX005 laptop Intel® Celeron® N3350 35,6 cm (14") HD 2 GB 500 GB HDD Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16613
Info modified on:
29 Jan 2025, 18:17:33
Short summary description ASUS Vivobook Max X441NA-BX005 laptop Intel® Celeron® N3350 35,6 cm (14") HD 2 GB 500 GB HDD Blue:

ASUS Vivobook Max X441NA-BX005, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS Vivobook Max X441NA-BX005 laptop Intel® Celeron® N3350 35,6 cm (14") HD 2 GB 500 GB HDD Blue:

ASUS Vivobook Max X441NA-BX005. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Product colour: Blue. Weight: 1,7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.