ASUS Vivobook 14 X413FA-EK096T, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14"), 4 GB, 128 GB, Windows 10
ASUS Vivobook 14 X413FA-EK096T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product colour: Black, Blue