ASUS Vivobook 14 X411UF-EB285T, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 6 GB, 256 GB
ASUS Vivobook 14 X411UF-EB285T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Home. Product colour: Grey