ASUS X401A-WX461H, Intel® Celeron®, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
ASUS X401A-WX461H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: White