ASUS VW196D, 48,3 cm (19"), 1440 x 900 pixels, 5 ms, Black
ASUS VW196D. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black