ASUS V V7-P5G41E, Intel® G41 Express, LGA 775 (Socket T), Parallel ATA, Serial ATA, Ethernet LAN, 380 W
ASUS V V7-P5G41E. Motherboard chipset: Intel® G41 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 8 GB. Storage drive interface: Parallel ATA, Serial ATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 380 W