ASUS logo

ASUS Vivo AiO V241FAK-WA117T All-in-One PC/workstation Intel® Core™ i5 i5-8265U 60,5 cm (23.8") 1920 x 1080 pixels 8 GB 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67462
Info modified on:
14 Mar 2024, 18:55:06
Short summary description ASUS Vivo AiO V241FAK-WA117T All-in-One PC/workstation Intel® Core™ i5 i5-8265U 60,5 cm (23.8") 1920 x 1080 pixels 8 GB 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 4 (802.11n) White:

ASUS Vivo AiO V241FAK-WA117T, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,26 TB, Windows 10 Home

Long summary description ASUS Vivo AiO V241FAK-WA117T All-in-One PC/workstation Intel® Core™ i5 i5-8265U 60,5 cm (23.8") 1920 x 1080 pixels 8 GB 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 4 (802.11n) White:

ASUS Vivo AiO V241FAK-WA117T. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.