ASUS Zenbook Pro UX580GE-XB74T, Intel® Core™ i9, 2,9 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB
ASUS Zenbook Pro UX580GE-XB74T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Blue