ASUS logo

ASUS Zenbook UX430UA-GV018T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15016
Info modified on:
25 Jan 2025, 22:26:23
Short summary description ASUS Zenbook UX430UA-GV018T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Grey:

ASUS Zenbook UX430UA-GV018T, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX430UA-GV018T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Grey:

ASUS Zenbook UX430UA-GV018T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.