ASUS logo

ASUS Zenbook S UX393JA-XB77T laptop Intel® Core™ i7 i7-1065G7 35,3 cm (13.9") Touchscreen 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33923
Info modified on:
23 Aug 2022, 16:16:47
Short summary description ASUS Zenbook S UX393JA-XB77T laptop Intel® Core™ i7 i7-1065G7 35,3 cm (13.9") Touchscreen 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS Zenbook S UX393JA-XB77T, Intel® Core™ i7, 1,3 GHz, 35,3 cm (13.9"), 3300 x 2200 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook S UX393JA-XB77T laptop Intel® Core™ i7 i7-1065G7 35,3 cm (13.9") Touchscreen 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS Zenbook S UX393JA-XB77T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 35,3 cm (13.9"), Display resolution: 3300 x 2200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.