ASUS logo

ASUS Zenbook Flip UX360CA-C4072T laptop Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29119
Info modified on:
01 Feb 2025, 04:35:17
Short summary description ASUS Zenbook Flip UX360CA-C4072T laptop Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook Flip UX360CA-C4072T, Intel® Core™ m3, 0,9 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Flip UX360CA-C4072T laptop Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook Flip UX360CA-C4072T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.