ASUS logo

ASUS Zenbook UX310UA-GL128T laptop Intel® Core™ i3 i3-6100U 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73736
Info modified on:
22 Jan 2025, 05:30:41
Short summary description ASUS Zenbook UX310UA-GL128T laptop Intel® Core™ i3 i3-6100U 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX310UA-GL128T, Intel® Core™ i3, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX310UA-GL128T laptop Intel® Core™ i3 i3-6100U 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX310UA-GL128T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.