ASUS logo

ASUS Zenbook UX303UB-UH74T laptop Intel® Core™ i7 i7-6500U 33,8 cm (13.3") Touchscreen Quad HD+ 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27622
Info modified on:
01 Feb 2025, 04:42:29
Short summary description ASUS Zenbook UX303UB-UH74T laptop Intel® Core™ i7 i7-6500U 33,8 cm (13.3") Touchscreen Quad HD+ 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown:

ASUS Zenbook UX303UB-UH74T, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 12 GB, 512 GB

Long summary description ASUS Zenbook UX303UB-UH74T laptop Intel® Core™ i7 i7-6500U 33,8 cm (13.3") Touchscreen Quad HD+ 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown:

ASUS Zenbook UX303UB-UH74T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Brown

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.