ASUS Zenbook UX21E-1AKX, Intel® Core™ i5, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
ASUS Zenbook UX21E-1AKX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Stainless steel