ASUS logo

ASUS USB-N13 B1 network card WLAN 300 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98672
Info modified on:
18 Dec 2020, 15:48:09
Short summary description ASUS USB-N13 B1 network card WLAN 300 Mbit/s:

ASUS USB-N13 B1, Wired, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description ASUS USB-N13 B1 network card WLAN 300 Mbit/s:

ASUS USB-N13 B1. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.