ASUS logo

ASUS VivoMini UN65H-M098M PC/workstation Intel® Core™ i7 i7-6500U 4 GB DDR3L-SDRAM 128 GB SSD FreeDOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21896
Info modified on:
14 Mar 2024, 19:29:39
Short summary description ASUS VivoMini UN65H-M098M PC/workstation Intel® Core™ i7 i7-6500U 4 GB DDR3L-SDRAM 128 GB SSD FreeDOS Mini PC Black:

ASUS VivoMini UN65H-M098M, 2,5 GHz, Intel® Core™ i7, i7-6500U, 4 GB, 128 GB, FreeDOS

Long summary description ASUS VivoMini UN65H-M098M PC/workstation Intel® Core™ i7 i7-6500U 4 GB DDR3L-SDRAM 128 GB SSD FreeDOS Mini PC Black:

ASUS VivoMini UN65H-M098M. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6500U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.