ASUS logo

ASUS VivoMini UN62-M037M PC/workstation Intel® Core™ i5 i5-4210U 0 GB DDR3L-SDRAM Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51389
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoMini UN62-M037M PC/workstation Intel® Core™ i5 i5-4210U 0 GB DDR3L-SDRAM Mini PC Black:

ASUS VivoMini UN62-M037M, 1,7 GHz, Intel® Core™ i5, i5-4210U, 0 GB, DDR3L-SDRAM, 0 GB

Long summary description ASUS VivoMini UN62-M037M PC/workstation Intel® Core™ i5 i5-4210U 0 GB DDR3L-SDRAM Mini PC Black:

ASUS VivoMini UN62-M037M. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4210U. Internal memory: 0 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 0 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 1 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.