ASUS logo

ASUS Transformer Book TX300CA-0102A3337U laptop Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20590
Info modified on:
29 Jan 2025, 18:45:29
Short summary description ASUS Transformer Book TX300CA-0102A3337U laptop Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Silver:

ASUS Transformer Book TX300CA-0102A3337U, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 628 GB

Long summary description ASUS Transformer Book TX300CA-0102A3337U laptop Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Silver:

ASUS Transformer Book TX300CA-0102A3337U. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.