ASUS logo

ASUS TUF Gaming B450M-PLUS II AMD B450 Socket AM4 micro ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37616
Info modified on:
04 Nov 2024, 11:34:31
Short summary description ASUS TUF Gaming B450M-PLUS II AMD B450 Socket AM4 micro ATX:

ASUS TUF Gaming B450M-PLUS II, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, AMD Ryzen..., Socket AM4, 128 GB, DDR4-SDRAM, 128 GB

Long summary description ASUS TUF Gaming B450M-PLUS II AMD B450 Socket AM4 micro ATX:

ASUS TUF Gaming B450M-PLUS II. Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, AMD Ryzen..., Supported processor sockets: Socket AM4. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: CrossFireX. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.