ASUS logo

ASUS TUF Gaming TUF-GTX1650-4GD6-P-GAMING graphics card NVIDIA GeForce GTX 1650 4 GB GDDR6

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98206
Info modified on:
02 Sept 2024, 20:24:05
Short summary description ASUS TUF Gaming TUF-GTX1650-4GD6-P-GAMING graphics card NVIDIA GeForce GTX 1650 4 GB GDDR6:

ASUS TUF Gaming TUF-GTX1650-4GD6-P-GAMING, GeForce GTX 1650, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS TUF Gaming TUF-GTX1650-4GD6-P-GAMING graphics card NVIDIA GeForce GTX 1650 4 GB GDDR6:

ASUS TUF Gaming TUF-GTX1650-4GD6-P-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650, Processor frequency: 1410 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.