ASUS logo

ASUS TUF X299 MARK 1 motherboard Intel® X299 LGA 2066 (Socket R4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39140
Info modified on:
11 Jul 2022, 13:44:38
Short summary description ASUS TUF X299 MARK 1 motherboard Intel® X299 LGA 2066 (Socket R4) ATX:

ASUS TUF X299 MARK 1, Intel, LGA 2066 (Socket R4), Intel® Core™ X-series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF X299 MARK 1 motherboard Intel® X299 LGA 2066 (Socket R4) ATX:

ASUS TUF X299 MARK 1. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4), Compatible processor series: Intel® Core™ X-series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI, Graphics card family: AMD, NVIDIA. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.