ASUS Transformer Pad Infinity TF700T, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 1 GB, Android, Grey
ASUS Transformer Pad Infinity TF700T. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,6 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,14 kg. Operating system installed: Android. Product colour: Grey