ASUS logo

ASUS TF300T-DK-BLU mobile device keyboard docking connector Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22460
Info modified on:
18 Jun 2024, 10:58:56
Short summary description ASUS TF300T-DK-BLU mobile device keyboard docking connector Blue:

ASUS TF300T-DK-BLU, Touchpad, Blue, MMC, SD, Docking, docking connector, Lithium Polymer (LiPo)

Long summary description ASUS TF300T-DK-BLU mobile device keyboard docking connector Blue:

ASUS TF300T-DK-BLU. Pointing device: Touchpad. Product colour: Blue, Compatible memory cards: MMC, SD. Connectivity technology: Docking, Device interface: docking connector. Battery technology: Lithium Polymer (LiPo). Keyboard form factor: Standard, Power source type: Battery

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.