ASUS Eee PC T91MT, Intel Atom®, 1,33 GHz, 22,6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows 7 Home Premium
ASUS Eee PC T91MT. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor frequency: 1,33 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 1 GB. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 960 g