ASUS logo

ASUS Transformer Mini T103HA-D4-GR laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52251
Info modified on:
02 Jun 2025, 17:36:42
Short summary description ASUS Transformer Mini T103HA-D4-GR laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS Transformer Mini T103HA-D4-GR, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Mini T103HA-D4-GR laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS Transformer Mini T103HA-D4-GR. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.