ASUS logo

ASUS Transformer Book T100CHI-FG010T laptop Intel Atom® Z3775 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 2 GB 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41682
Info modified on:
22 Jan 2025, 05:37:17
Short summary description ASUS Transformer Book T100CHI-FG010T laptop Intel Atom® Z3775 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 2 GB 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS Transformer Book T100CHI-FG010T, Intel Atom®, 1,46 GHz, 25,6 cm (10.1"), 1920 x 1200 pixels, 2 GB, 128 GB

Long summary description ASUS Transformer Book T100CHI-FG010T laptop Intel Atom® Z3775 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 2 GB 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS Transformer Book T100CHI-FG010T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1,46 GHz. Display diagonal: 25,6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.