ASUS ROG Strix Strix Glide Speed, Black, Orange, Image, Fabric, Non-slip base, Gaming mouse pad
ASUS ROG Strix Strix Glide Speed. Width: 400 mm, Depth: 300 mm. Product colour: Black, Orange, Surface coloration: Image, Material: Fabric, Non-slip base, Gaming mouse pad