ASUS Eee Pad Slider SL101, 25,6 cm (10.1"), 1280 x 800 pixels, 1 GB, 1 GHz, Android, Brown
ASUS Eee Pad Slider SL101. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 960 g. Operating system installed: Android. Product colour: Brown