ASUS logo

ASUS Vivobook S551LB-CJ020H laptop Intel® Core™ i7 i7-4500U 39,6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74800
Info modified on:
22 Jan 2025, 05:55:23
Short summary description ASUS Vivobook S551LB-CJ020H laptop Intel® Core™ i7 i7-4500U 39,6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS Vivobook S551LB-CJ020H, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,02 TB

Long summary description ASUS Vivobook S551LB-CJ020H laptop Intel® Core™ i7 i7-4500U 39,6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS Vivobook S551LB-CJ020H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.