ASUS Vivobook S300CA-C1060P, Intel® Core™ i3, 1,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook S300CA-C1060P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2365M, Processor frequency: 1,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8 Pro. Product colour: Black, Stainless steel. Weight: 1,76 kg