ASUS logo

ASUS ROG Zenith II Extreme Alpha AMD TRX40 Socket sTRX4 Extended ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23344
Info modified on:
04 Nov 2024, 10:11:58
Short summary description ASUS ROG Zenith II Extreme Alpha AMD TRX40 Socket sTRX4 Extended ATX:

ASUS ROG Zenith II Extreme Alpha, AMD, Socket sTRX4, AMD Ryzen Threadripper 3000 Series, DDR4-SDRAM, 256 GB, DIMM

Long summary description ASUS ROG Zenith II Extreme Alpha AMD TRX40 Socket sTRX4 Extended ATX:

ASUS ROG Zenith II Extreme Alpha. Processor manufacturer: AMD, Processor socket: Socket sTRX4, Compatible processor series: AMD Ryzen Threadripper 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT, Wi-Fi standards: Wi-Fi 6 (802.11ax)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.