ASUS R752LDV-TY413H-BE, Intel® Core™ i3, 1,9 GHz, 43,9 cm (17.3"), 6 GB, 500 GB, Windows 8.1
ASUS R752LDV-TY413H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1,9 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 820M. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2,8 kg