ASUS logo

ASUS Prime B350M-K AMD B350 Socket AM4 mini ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100650
Info modified on:
04 Nov 2024, 10:11:44
Short summary description ASUS Prime B350M-K AMD B350 Socket AM4 mini ATX:

ASUS Prime B350M-K, AMD, Socket AM4, AMD A, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS Prime B350M-K AMD B350 Socket AM4 mini ATX:

ASUS Prime B350M-K. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.