ASUS logo

ASUS ROG Swift PG279QM LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96127
Info modified on:
21 Mar 2025, 15:52:28
Short summary description ASUS ROG Swift PG279QM LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS ROG Swift PG279QM, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description ASUS ROG Swift PG279QM LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS ROG Swift PG279QM. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.