ASUS logo

ASUS PB60G-B5014ZD PC/workstation Intel® Core™ i5 i5-8400T 8 GB DDR4L-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33174
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS PB60G-B5014ZD PC/workstation Intel® Core™ i5 i5-8400T 8 GB DDR4L-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Mini PC Black:

ASUS PB60G-B5014ZD, 1,7 GHz, Intel® Core™ i5, i5-8400T, 8 GB, 256 GB, Windows 10 Pro

Long summary description ASUS PB60G-B5014ZD PC/workstation Intel® Core™ i5 i5-8400T 8 GB DDR4L-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Mini PC Black:

ASUS PB60G-B5014ZD. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400T. Internal memory: 8 GB, Internal memory type: DDR4L-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.