ASUS ProArt PA90, 3,6 GHz, Intel® Core™ i9, i9-9900K, 64 GB, 512 GB, Windows 10 Pro
ASUS ProArt PA90. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P4000. Wi-Fi. Operating system installed: Windows 10 Pro. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black